EN
  • EN
  • DE

S29GL256P90TFIR2

Part No S29GL256P90TFIR2
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case TSOP-56
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 716070-S29GL256P90TFIR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256P90TFIR2 CAD Model

Description

The S29GL256P90TFIR2 is a 256-megabit (32MB) parallel NOR flash memory device manufactured by Spansion (now part of Cypress Semiconductor, which is now part of Infineon Technologies). It is designed for high-performance, high-density storage applications and is commonly used for code storage and execution in embedded systems. This device offers fast read access times and low power consumption.

Applications

  • Embedded Systems: Storing boot code, application code, and data in embedded systems.
  • Networking Equipment: Storing firmware and configuration data in routers, switches, and other networking devices.
  • Automotive Systems: Used in automotive ECUs (Electronic Control Units) for storing critical software and data.
  • Industrial Control Systems: Storing program code and data in industrial control applications.
  • Consumer Electronics: Providing non-volatile storage in devices such as set-top boxes and digital TVs.

Features

  • 256-Megabit Density: Provides 256 megabits (32MB) of storage capacity.
  • Parallel Interface: Features a parallel interface for fast data access.
  • NOR Flash Technology: Utilizes NOR flash technology for fast read access times.
  • 90ns Read Access Time: Offers a fast read access time of 90 nanoseconds.
  • Sector Erase: Supports sector erase for flexible memory management.
  • Page Program: Supports page programming for efficient data writing.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.

Benefits

  • High Performance: Fast read access times enable quick code execution and data retrieval.
  • Large Storage Capacity: Provides ample storage space for code and data.
  • Flexible Memory Management: Sector erase and page program features allow for efficient memory management.
  • Low Power Operation: Low power consumption makes it suitable for battery-powered applications.
  • Reliable Data Storage: Ensures reliable data storage for critical applications.

Additional Details

The S29GL256P90TFIR2 operates at a specific supply voltage, typically 3.0V. The device is commonly available in a 56-pin TSOP (Thin Small Outline Package) or similar package. The operating temperature range is typically -40°C to +85°C. The endurance rating, which specifies the number of program/erase cycles the device can withstand, is an important consideration for applications with frequent data updates. The device also includes features such as hardware and software write protection to prevent accidental data corruption. Detailed electrical characteristics, timing diagrams, and other specifications are available in the product datasheet from Infineon Technologies.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Genesys
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Infineon Technologies
Lowest to $9.7932
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5969 $67.1783
15+ $7.8748 $118.1220
23+ $7.6288 $175.4624
32+ $7.3828 $236.2496
41+ $7.1367 $292.6047
55+ $6.3975 $351.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess