EN
  • EN
  • DE

S29GL256N10TAI01

Part No S29GL256N10TAI01
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186190-S29GL256N10TAI01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL256N10TAI01 CAD Model

Description

The S29GL256N10TAI01 is a 256 Mbit (32 Mbyte) NOR flash memory device from Spansion (now Infineon Technologies). It belongs to the GL-N series, offering high performance and reliability for embedded applications requiring non-volatile storage.

Applications:

  • Networking: Used in routers, switches, and other networking equipment to store boot code, configuration data, and operating system images.
  • Automotive: Integrated into automotive control systems like engine control units (ECUs), transmission control units (TCUs), and body control modules (BCMs) for storing calibration data and software.
  • Industrial Automation: Employed in industrial controllers, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing program code and configuration settings.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and gaming consoles for storing firmware and application code.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools where reliable data storage is critical.

Features:

  • Capacity: 256 Mbit (32 Mbyte) storage capacity.
  • Supply Voltage: Operates at 3.0V.
  • Interface: Parallel interface, providing high-speed data access.
  • Sector Architecture: Uniform sector architecture for efficient memory utilization and management.
  • Write Protection: Hardware and software write protection features to prevent accidental data changes.
  • Endurance: High endurance rating for program/erase cycles, ensuring long-term reliability.
  • Operating Temperature Range: Wide operating temperature range for use in various environments.
  • Advanced Security Features: Some versions may include enhanced security features for data protection.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Performance: Fast read access times enable quick program execution and data retrieval.
  • Efficient Memory Management: Uniform sector architecture simplifies memory allocation and management.
  • Data Protection: Write protection mechanisms prevent accidental data corruption.
  • Long-Term Reliability: High endurance and data retention characteristics ensure long-term reliability.
  • Cost-Effectiveness: Offers a cost-effective solution for embedded applications requiring non-volatile storage.

The S29GL256N10TAI01 device is available in different package options and temperature grades to suit various application requirements. Consult the device datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess