EN
  • EN
  • DE

S29GL064N11TFIV2

Part No S29GL064N11TFIV2
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1214+
Reference case TSSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 711992-S29GL064N11TFIV2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064N11TFIV2 CAD Model

Description

The S29GL064N11TFIV2 is a 64-Mbit (8 M x 8 or 4 M x 16) NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, following acquisition). It's designed for embedded systems requiring non-volatile storage for code and data. This flash memory offers fast read access times and reliable data storage.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices to store boot code and configuration settings.
  • Automotive Electronics: Stores firmware and calibration data in automotive control units (ECUs).
  • Industrial Control Systems: Provides non-volatile storage for program code and data in industrial automation equipment.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other consumer products to store user data and firmware.

Features

  • 64-Mbit Capacity: Provides ample storage space for code and data.
  • NOR Architecture: Offers fast random read access times.
  • Page Mode Operation: Improves program and erase performance.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Wide Voltage Range: Operates over a wide voltage range, making it suitable for various applications.
  • Automated Write Protection: Protects against accidental data corruption.

Benefits

  • Reliable Data Storage: Provides non-volatile storage for critical data.
  • Fast Read Access: Enables quick retrieval of code and data.
  • Flexible Erase Options: Sector erase allows for efficient memory management.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Wide Operating Voltage: Accommodates various system voltage requirements.

Additional Details

The S29GL064N11TFIV2 typically supports both 8-bit and 16-bit data bus widths. The "11" in the part number refers to the supply voltage (typically 3.0V), the "TFI" specifies the temperature range and package type, and the "V2" usually denotes a specific revision or feature set. Consult the Cypress Semiconductor (formerly Spansion) datasheet for detailed specifications, including read/write timings, operating temperature range, and packaging information. Proper decoupling and signal integrity are crucial for reliable operation at high speeds.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9392 $62.4528
21+ $5.6942 $119.5782
32+ $5.5163 $176.5216
44+ $5.3384 $234.8896
56+ $5.1605 $288.9880
75+ $4.6269 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess