EN
  • EN
  • DE

S29GL064M10TFIR40

Part No S29GL064M10TFIR40
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186089-S29GL064M10TFIR40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064M10TFIR40 CAD Model

Description

The S29GL064M10TFIR40 is a 64-Mbit (8 Mbyte) NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is part of the S29GL-M family, designed for embedded applications where reliable non-volatile memory is crucial.

Applications

  • Automotive Systems: Storing firmware, calibration data, and map information in automotive ECUs (Engine Control Units), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Holding program code, configuration settings, and data logs in industrial control systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs).
  • Networking Equipment: Storing boot code, operating system images, and configuration files in routers, switches, and other networking devices.
  • Medical Devices: Storing critical software, calibration data, and patient records in medical equipment such as patient monitors, diagnostic devices, and infusion pumps.
  • Aerospace and Defense: Used in avionics systems, military communication devices, and embedded computers for storing mission-critical data, navigation information, and system software.

Features

  • Density: 64 Mbit (8 Mbyte)
  • Architecture: NOR Flash
  • Supply Voltage: 3.0V (typically in the range of 2.7V to 3.6V)
  • Access Time: 10TFIR40 indicates access time, likely around 70-90ns (refer to the datasheet).
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature Range)
  • Sector Architecture: Uniform sector architecture for flexible memory management and efficient memory utilization.
  • Security Features: Includes security features such as block protection and password protection to prevent unauthorized access.
  • Interface: Parallel interface for high-speed data transfer.
  • Package Type: TFIR40 denotes a specific package type (e.g., TSOP, BGA). Consult the datasheet for details.
  • Advanced Features: May include Common Flash Interface (CFI) for device identification and parameter discovery.

Benefits

  • High Reliability: NOR flash technology provides high endurance and data retention, ensuring reliable storage for critical data.
  • Fast Read Access: Fast read access times enable quick program execution and data retrieval.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for demanding applications.
  • Data Security: Security features protect against unauthorized access and modification of sensitive data.
  • Long-Term Availability: Designed for long-term availability, ensuring a stable supply for embedded systems.
  • Simplified System Design: Parallel interface simplifies integration into embedded systems.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory requirements.

The '10' in the part number typically relates to the access speed and performance grade. The TFIR40 represents specific packaging and possibly temperature grade variations. Always consult the official datasheet from Infineon Technologies for the most accurate and detailed information regarding the device's specifications, characteristics, and application recommendations. Proper handling, storage, and application design are essential to ensure the reliable operation of the flash memory.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess