EN
  • EN
  • DE

S29GL064M10TAIR4

Part No S29GL064M10TAIR4
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186088-S29GL064M10TAIR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064M10TAIR4 CAD Model

Description

The S29GL064M10TAIR4 is a 64 Mbit (8 Mbyte) NOR flash memory manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is part of the S29GL-M family, designed for high-performance and reliable non-volatile memory solutions in embedded systems.

Applications

  • Automotive: In automotive applications, this flash memory is used for storing firmware, calibration data, and map information in ECUs (Engine Control Units), infotainment systems, and other electronic modules.
  • Industrial: In industrial control systems, it stores program code, configuration parameters, and data logs for PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and other industrial devices.
  • Networking: It is employed in networking equipment such as routers, switches, and network appliances to store boot code, operating system images, and configuration files.
  • Consumer Electronics: Utilized in consumer electronic devices like set-top boxes, digital TVs, and gaming consoles for storing firmware, user data, and multimedia content.
  • Medical Devices: In medical devices, it stores critical software, calibration data, and patient records in patient monitors, diagnostic equipment, and other medical instruments.

Features

  • Density: 64 Mbit (8 Mbyte)
  • Architecture: NOR Flash
  • Supply Voltage: Typically 3.0V (2.7V to 3.6V range)
  • Access Time: Fast access time (10TAIR4 indicates speed, likely 70-100ns - check datasheet for exact value).
  • Operating Temperature: Industrial temperature range (-40°C to +85°C).
  • Sector Architecture: Uniform sector architecture for flexible memory management and efficient use of memory space.
  • Security Features: Block protection and password protection for secure data storage.
  • Interface: Parallel interface for high-speed data transfer.
  • Package: TAIR4 denotes package type (consult datasheet for specific details - e.g., TSOP or BGA).
  • Advanced Features: May include advanced features like Common Flash Interface (CFI) for device identification and parameter information.

Benefits

  • High Performance: Fast read and write performance enables quick system boot-up and efficient data storage.
  • Reliable Data Storage: Provides reliable non-volatile memory for critical data storage, ensuring data integrity in harsh environments.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, suitable for demanding applications.
  • Flexible Memory Management: Uniform sector architecture allows for flexible memory management and efficient allocation of memory space.
  • Enhanced Security: Security features prevent unauthorized access and modification of data, ensuring data security.
  • Long-Term Availability: Designed for long-term availability, ensuring continued support for embedded systems.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory storage in embedded systems.

The '10' in the part number indicates the performance grade of the device. Always refer to the official datasheet from Infineon for the most accurate and up-to-date specifications and application information. Correct handling and storage practices are essential to prevent damage to the flash memory and ensure its proper operation in the target application.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess