EN
  • EN
  • DE

S29GL064A90TAIR4

Part No S29GL064A90TAIR4
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186070-S29GL064A90TAIR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29GL064A90TAIR4 CAD Model

Description

The S29GL064A90TAIR4 is a 64-Megabit (4 M x 16) simultaneous Read/Write Flash memory device manufactured by Spansion. Operating at 3.0 volts, it is designed for use in high-performance embedded systems. It provides a combination of fast read access, low power consumption, and reliable data storage capabilities.

Applications:

  • Embedded systems
  • Networking devices (routers, switches)
  • Wireless communication devices
  • Automotive electronics (ECUs)
  • Industrial control systems

Features:

  • Simultaneous Read/Write Operations: Improves system efficiency by allowing concurrent read and write operations.
  • 3.0 Volt-only Operation: Simplifies power supply design and reduces power consumption.
  • Sector Architecture: Enables flexible memory partitioning.
  • High Performance: Offers fast read access times.
  • Page Mode Operation: Enhances write performance.
  • Security Features: Sector protection mechanisms prevent unauthorized data modification.
  • CMOS Technology: Ensures low power consumption.

Benefits:

  • Improved System Performance: Simultaneous read/write capability allows for faster data processing.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Flexible Memory Management: Enables efficient allocation of memory space.
  • Enhanced Data Security: Protects against accidental or malicious data corruption.
  • Simplified System Design: Single-voltage operation simplifies power supply requirements.
  • High Reliability: Designed for robust operation in demanding environments.

Technical Specifications:

The S29GL064A90TAIR4 operates at a frequency up to 90 MHz. It supports both sector erase and chip erase operations. It is compliant with industry-standard JEDEC specifications.

This Flash memory device is suited for embedded applications requiring high performance, low power consumption, and data security features.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess