The Hynix Semiconductor HMT42GR7BMR4C-G7T2 is a 16GB (2x8GB) kit of DDR3 1600MHz ECC Registered DIMM (RDIMM) memory modules designed for servers and high-performance workstations. This kit operates at a speed of 1600 MHz (PC3-12800) and provides a high-capacity solution for increasing system memory and improving overall performance, particularly in environments where data integrity and stability are critical.
Applications
- Servers
- High-Performance Workstations
- Data Centers
- Virtualization Platforms
Features
- 16GB Kit (2 x 8GB Modules)
- DDR3 Technology
- 1600MHz (PC3-12800) Speed
- ECC (Error-Correcting Code)
- Registered DIMM (RDIMM)
- 240-Pin
- 1.35V Operating Voltage (Low Voltage)
Benefits
- Increased server and workstation performance with high capacity memory
- Improved multitasking and application handling
- Enhanced data reliability with ECC
- Stable performance under heavy workloads
- Reduced power consumption with low voltage operation
Additional Details
The HMT42GR7BMR4C-G7T2 kit utilizes ECC to detect and correct single-bit errors, essential for maintaining data integrity in server environments. Being a Registered DIMM, it features a register that buffers the address and control signals, reducing the electrical load on the memory controller and allowing for greater memory capacity and stability. It is a 240-pin RDIMM module and operates at a low voltage of 1.35V, reducing power consumption and heat generation. This memory module kit is ideal for systems that require high reliability and error correction, making it well-suited for database servers, virtualization platforms, and other critical applications. The Hynix Semiconductor HMT42GR7BMR4C-G7T2 memory module ensures efficient data transfer rates and stable operation, even under heavy loads. It's an excellent choice for enhancing the performance and energy efficiency of servers and workstations used in professional environments.