EN
  • EN
  • DE

S29AL016M10TAI02

Part No S29AL016M10TAI02
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185943-S29AL016M10TAI02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL016M10TAI02 CAD Model

Description

The S29AL016M10TAI02 is a 16-Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. It is manufactured by Spansion and is designed for high-performance, low-power applications. This device offers a fast page access time and a high degree of integration, making it suitable for a variety of embedded systems.

Applications

  • Embedded systems
  • Networking devices
  • Telecommunications equipment
  • Industrial control systems
  • Automotive applications (e.g., engine control units)
  • Consumer electronics (e.g., digital cameras, MP3 players)

Features

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations, improving system performance.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • 16-Megabit Density: Provides ample storage for code and data.
  • CMOS Technology: Offers low power consumption and high reliability.
  • Page Mode Operation: Fast page access times for efficient data transfer.
  • Sector Protection: Hardware sector protection to prevent accidental programming or erasure.
  • Top or Bottom Boot Block Configuration: Flexible boot block configuration options.
  • Extended Temperature Range: Suitable for harsh environments.

Benefits

  • Improved System Performance: Simultaneous Read/Write capability enhances overall system responsiveness.
  • Reduced Power Consumption: 3.0V operation minimizes power requirements, extending battery life in portable applications.
  • Increased Reliability: Sector protection prevents data corruption, ensuring system stability.
  • Simplified System Design: Single voltage operation reduces the complexity of power supply circuitry.
  • Flexibility: Boot block configuration allows for customization based on application needs.
  • Robustness: Extended temperature range ensures reliable operation in challenging environments.

Additional Details

The S29AL016M10TAI02 supports various memory access modes, including page mode and random access mode. It also features a hardware reset input that allows for quick recovery from system errors. The device is available in various package options, including TSOP and BGA, to suit different board layouts. The specific temperature range and packaging options can influence the part selection based on system requirements.

The device typically uses a standard parallel interface for communication with a host processor. The memory map is organized into sectors, which can be individually protected to prevent accidental modification. This feature is particularly important in safety-critical applications where data integrity is paramount. The S29AL016M10TAI02 is a reliable and versatile Flash memory solution for a wide range of embedded applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess