EN
  • EN
  • DE

S29AL016D70TFI010H

Part No S29AL016D70TFI010H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185927-S29AL016D70TFI010H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL016D70TFI010H CAD Model

Description

The S29AL016D70TFI010H is a 16-Megabit (2 M x 8-bit or 1 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device. It is manufactured by Spansion and offers high performance and reliability for embedded systems.

Applications

  • Embedded systems for code storage
  • Data storage in portable devices
  • Boot memory in networking equipment
  • Firmware storage in consumer electronics
  • Industrial control systems

Features

  • 3.0 Volt-only operation for read and write
  • Simultaneous Read/Write operation
  • Sector erase architecture
  • Top or bottom boot block configurations available
  • Fast program and erase times
  • Low power consumption
  • Offers protection features such as sector protection and password protection
  • Available in different package options for design flexibility
  • Compliant with industry standards for Flash memory devices

Benefits

  • Enables fast and reliable storage and retrieval of code and data
  • Simplifies system design with single voltage operation
  • Reduces power consumption, extending battery life in portable applications
  • Provides flexibility in memory organization with sector erase architecture
  • Protects critical code and data with security features
  • Offers a wide range of operating temperatures for use in various environments
  • Allows for quick and efficient updates with fast programming and erase times

Additional Details

The S29AL016D70TFI010H operates at 70 ns access time. It supports common flash interface (CFI) for easy integration into existing systems. The device utilizes advanced process technology to deliver high performance and reliability. It is designed for applications requiring high-density, high-performance non-volatile memory.

Package type is typically TSOP (Thin Small Outline Package) or BGA (Ball Grid Array), making it suitable for surface mount assembly. The exact package details depend on the specific ordering options.

The device's simultaneous Read/Write capability is crucial for systems that require continuous operation even during programming or erasing. This feature minimizes downtime and ensures system responsiveness.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess