EN
  • EN
  • DE

S29AL008J70TFI04

Part No S29AL008J70TFI04
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185915-S29AL008J70TFI04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL008J70TFI04 CAD Model

Description

The S29AL008J70TFI04 is an 8 Mbit (1MB) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device is designed for systems requiring high-density, high-performance nonvolatile memory, particularly in embedded applications.

Applications

  • Wireless communications devices
  • Networking equipment
  • Set-top boxes
  • Embedded systems for industrial control
  • Automotive systems (e.g., engine control units)

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, maximizing system performance.
  • Single 3.0 Volt Supply: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Provides flexible sector erase capability for efficient memory management.
  • Page Write Operation: Enables fast and efficient programming of memory content.
  • Data Polling and Toggle Bit: Provides reliable indication of program or erase cycle completion.
  • Unlock Bypass Program: Reduces programming time by bypassing the standard unlock sequence.
  • Automatic Sleep Mode: Minimizes power consumption during idle periods.
  • Common Flash Interface (CFI): Simplifies system integration and software development.

Benefits

  • Enhanced System Performance: Simultaneous read/write capability accelerates application execution and data processing.
  • Reduced Power Consumption: Single voltage operation and automatic sleep mode contribute to longer battery life in portable devices.
  • Simplified System Design: Single power supply simplifies integration and reduces BOM (Bill of Materials) cost.
  • Increased Memory Flexibility: Sector erase architecture enables efficient management of data and code storage.
  • Faster Programming: Page write operation and unlock bypass feature decrease programming time.
  • Reliable Operation: Data polling and toggle bit provide accurate status monitoring.

Additional Details

The S29AL008J70TFI04 operates across a temperature range suitable for industrial applications. It features a robust design to ensure data integrity and reliability over its operating lifespan. The device is available in various package options to suit different board layouts and assembly requirements. TFI denotes a specific package type and 04 denotes a specific speed grade or timing parameter. Consult the datasheet for specific details related to timing, voltage, and temperature specifications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess