EN
  • EN
  • DE

S29AL008J70TFI023H

Part No S29AL008J70TFI023H
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185914-S29AL008J70TFI023H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL008J70TFI023H CAD Model

Description

The S29AL008J70TFI023H is an 8 Mbit (1MB) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. This device is designed for systems requiring high-density, high-performance nonvolatile memory, particularly in embedded applications.

Applications

  • Wireless communications devices
  • Networking equipment
  • Set-top boxes
  • Embedded systems for industrial control
  • Automotive systems (e.g., engine control units)

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations, maximizing system performance.
  • Single 3.0 Volt Supply: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Provides flexible sector erase capability for efficient memory management.
  • Page Write Operation: Enables fast and efficient programming of memory content.
  • Data Polling and Toggle Bit: Provides reliable indication of program or erase cycle completion.
  • Unlock Bypass Program: Reduces programming time by bypassing the standard unlock sequence.
  • Automatic Sleep Mode: Minimizes power consumption during idle periods.
  • Common Flash Interface (CFI): Simplifies system integration and software development.

Benefits

  • Enhanced System Performance: Simultaneous read/write capability accelerates application execution and data processing.
  • Reduced Power Consumption: Single voltage operation and automatic sleep mode contribute to longer battery life in portable devices.
  • Simplified System Design: Single power supply simplifies integration and reduces BOM (Bill of Materials) cost.
  • Increased Memory Flexibility: Sector erase architecture enables efficient management of data and code storage.
  • Faster Programming: Page write operation and unlock bypass feature decrease programming time.
  • Reliable Operation: Data polling and toggle bit provide accurate status monitoring.

Additional Details

The S29AL008J70TFI023H operates across a temperature range suitable for industrial applications. It features a robust design to ensure data integrity and reliability over its operating lifespan. The device is available in various package options to suit different board layouts and assembly requirements. The 'H' likely signifies a specific revision or characteristic like temperature range. The TFI denotes a specific package type, and the 023 likely refers to timing parameters, enhanced performance, or a slightly different operating characteristic than the 020 variant. Refer to the device datasheet for complete specifications and application notes.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1291 $78.2582
4+ $32.1067 $128.4268
6+ $31.1030 $186.6180
8+ $30.0993 $240.7944
10+ $29.0968 $290.9680
14+ $26.0868 $365.2152
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess