The S29AL008D70BAI020 is an 8 Mbit (1 M x 8 or 512 K x 16) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Spansion. It is designed to provide high performance and low power consumption for a wide array of embedded applications.
Applications
- Embedded systems requiring non-volatile storage
- Wireless devices and mobile communications
- Automotive electronics (e.g., navigation systems, engine control units)
- Industrial automation and control systems
- Networking and telecommunications equipment
Features
- Simultaneous Read/Write operations, allowing for concurrent data access and updates
- 3.0 Volt-only operation for read, erase, and program functions
- 8 Mbit memory density (configurable as 1 M x 8 or 512 K x 16)
- Advanced sector protection to prevent accidental or unauthorized modifications
- High-performance architecture for fast access times
- Low power consumption suitable for portable devices
- Common Flash Interface (CFI) compliant for easy integration
Benefits
- Improved system responsiveness due to simultaneous Read/Write capabilities
- Extended battery life in portable applications because of low power consumption
- Enhanced data security with sector protection features
- Simplified integration and software development through CFI compliance
- Increased reliability and data integrity in harsh operating conditions
Additional Details
The S29AL008D70BAI020 operates with a single 3.0V power supply, streamlining system design and reducing component count. The simultaneous Read/Write architecture enables applications to update data in real-time without interrupting critical read operations. Sector protection provides an added layer of security, preventing accidental or malicious modification of sensitive data. The fast access times ensure quick data retrieval, and the low power consumption makes it suitable for battery-powered applications. Compliant with the Common Flash Interface (CFI), it facilitates seamless integration and software development. It's a reliable and efficient non-volatile memory solution for diverse embedded systems.