EN
  • EN
  • DE

S25FL256SAGMFI00

Part No S25FL256SAGMFI00
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836287-S25FL256SAGMFI00
Ultra Librarian 3D Model Ultra Librarian S25FL256SAGMFI00 CAD Model

Description

The S25FL256SAGMFI00 is a 256-Mbit (32 Mbyte) Flash memory device from Spansion (now Cypress Semiconductor, and subsequently Infineon). It is part of the FL-S series and is designed for high performance and reliability in embedded systems. This memory device is suitable for applications that require secure and reliable non-volatile storage of code and data, featuring fast read access, program and erase capabilities, and low power consumption.

Applications

  • Embedded systems for storing boot code, application code, and data.
  • Industrial control systems such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Consumer electronics including set-top boxes, digital TVs, and gaming consoles.
  • Networking equipment, used for storing firmware in routers, switches, and network interface cards (NICs).
  • Automotive applications like engine control units (ECUs), instrument clusters, and advanced driver-assistance systems (ADAS).

Features

  • Memory Size: 256 Mbit (32 Mbyte)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Speed: Up to 108 MHz
  • Page Size: 256 bytes
  • Erase Options: Sector Erase (4KB), Block Erase (64KB), Chip Erase
  • Program Operation: Page Program
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Security Features: Block Protection, One-Time Programmable (OTP) area
  • Advanced Sector Protection: Individual sector/block locking
  • Low Power Consumption: Deep Power-Down mode for reduced energy usage

Benefits

  • High Performance: Fast read, program, and erase times enable quick system boot-up and efficient data storage.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off, ensuring data integrity.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management and selective data updates.
  • Security Features: Block protection and OTP area safeguard critical code and data from unauthorized access or modification.
  • Low Power Consumption: Deep Power-Down mode extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperature variations.
  • Compact Footprint: SPI interface reduces pin count and simplifies board layout.

The S25FL256SAGMFI00 provides a robust and efficient solution for non-volatile memory storage requirements in various embedded applications. Its high performance, comprehensive security features, and low power consumption make it suitable for a wide array of demanding use cases.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess