EN
  • EN
  • DE

HMC580ST89ETR

Part No HMC580ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 1GHz 5.5V 4-Pin(3+Tab) SOT-89 T/R / IC GAIN BLOCK AMP SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 1GHz
P1dB 19dBm
Gain 17dB
Noise Figure 2.8dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 110mA
Case / Package SOT-89-3
Win Source Part Number 1043802-HMC580ST89ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC580ST89E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC580ST89ETR CAD Model

Description

Product Overview: HMC580ST89ETR by Analog Devices Inc.

The HMC580ST89ETR is a high-performance, easy-to-use RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of the Hittite Microwave product line, which is renowned for its quality and reliability in RF and microwave applications. The HMC580ST89ETR is housed in a compact SOT-89 package, making it suitable for space-constrained applications without sacrificing performance.

With a frequency range that spans from DC to 6 GHz, this versatile amplifier can be employed in a wide array of applications, including but not limited to cellular, 3G and 4G, LTE, ISM, WLAN, and fixed wireless. It is particularly well-suited for use in RF or IF amplification stages in commercial and military systems, offering a balance of gain, linearity, and noise performance.

Key Features:

  • Frequency Range: The HMC580ST89ETR operates from DC to 6 GHz, providing a broad range of application possibilities.
  • High Gain: It offers a high gain of 17 dB, which is beneficial in signal amplification for a variety of RF circuits.
  • Output Power: This amplifier delivers +20 dBm of output power at 1 dB compression point, ensuring strong signal transmission with minimal distortion.
  • Low Noise Figure: With a low noise figure of 4.5 dB, the HMC580ST89ETR maintains signal integrity by minimizing additional noise in the amplification process.
  • Power Supply: It operates on a single supply voltage, simplifying the power design for system integration.
  • Robust Design: The SOT-89 package is known for its durability and thermal performance, making the HMC580ST89ETR a reliable choice for demanding environments.

This RF amplifier is not only designed for high performance but also for ease of integration into various circuit designs. Its single-supply operation and SOT-89 package facilitate easy installation, while its wide frequency range and robust output make it an excellent choice for designers looking for an amplifier that can handle a variety of RF tasks with precision and strength.

Whether you're developing systems for telecommunications, aerospace, defense, or test and measurement, the HMC580ST89ETR from Analog Devices Inc. offers the quality and performance needed to ensure your applications run smoothly and effectively.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6924 $95.3848
3+ $44.6154 $133.8462
4+ $43.0770 $172.3080
5+ $40.0000 $200.0000
7+ $38.4616 $269.2312
9+ $36.9231 $332.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess