EN
  • EN
  • DE

S25FL064A0LMFI001U

Part No S25FL064A0LMFI001U
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185828-S25FL064A0LMFI001U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL064A0LMFI001U CAD Model

Description

The S25FL064A0LMFI001U is a 64 Mbit (67,108,864 bits) non-volatile flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It utilizes a single 3.0V power supply for both read and program operations and features a Serial Peripheral Interface (SPI) for high-performance and efficient memory access. This memory is organized into uniform 4KB sectors, allowing for flexible memory management and efficient code and data storage.

Applications

  • Embedded systems requiring non-volatile storage
  • Consumer electronics such as set-top boxes and digital TVs
  • Networking equipment including routers and switches
  • Industrial control systems
  • Automotive applications for storing configuration data and boot code

Features

  • 64 Mbit (8 Mbyte) memory density
  • Standard SPI interface: Supports SPI modes 0 and 3
  • Single 3.0V power supply
  • Uniform 4KB sectors and 64KB blocks for flexible erase options
  • High-performance read operation: Up to 104 MHz clock frequency in single, dual, or quad SPI modes
  • Program/Erase Suspend and Resume: Allows interruption of program or erase operations for read operations
  • Write protection: Hardware write protection via WP# pin
  • Low power consumption: Standby current typically less than 5 μA
  • Endurance: Minimum 100,000 program/erase cycles per sector
  • Data retention: 20 years
  • RoHS compliant

Benefits

  • Efficient Storage: Provides ample storage for code, data, and configuration parameters within embedded systems.
  • Fast Access: High-speed SPI interface enables rapid data access, crucial for real-time applications.
  • Flexibility: Sector and block erase architecture provides flexibility for efficient memory management.
  • Robustness: High endurance and data retention ensure long-term reliability in demanding environments.
  • Power Efficiency: Low power consumption extends battery life in portable devices.
  • Simplified Integration: Standard SPI interface and compact packaging simplify integration into existing systems.

Additional Details

The S25FL064A0LMFI001U supports various SPI protocols, including standard SPI, Dual SPI, and Quad SPI, allowing for flexible data transfer rates. It also features advanced protection mechanisms, such as write protection and power-down modes, ensuring data integrity and minimizing power consumption. The device is typically available in space-saving packages like SOIC, WSON, and BGA, making it suitable for a wide range of applications with different size constraints. The operating temperature range usually spans from -40°C to +85°C, making it suitable for industrial and automotive environments.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2698 $58.8564
44+ $2.6831 $118.0564
67+ $2.5999 $174.1933
92+ $2.5156 $231.4352
119+ $2.4324 $289.4556
159+ $2.1806 $346.7154
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess