EN
  • EN
  • DE

AM29F010B-120PD

Part No AM29F010B-120PD
Manufacturer Spansion
Catalog Hard To Find
Description 1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143698-AM29F010B-120PD
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010B-120PD CAD Model

Description

The AM29F010B-120PD is a 1 Mbit (128 K x 8-bit) CMOS 5.0 Volt-only Flash memory device produced by Spansion. It's designed for applications requiring high-density, low-power non-volatile storage. The 'B' indicates a buffered write operation, and the '120' refers to the access time of 120ns.

Applications:

  • Embedded Systems: Storing program code and data in embedded control systems.
  • Networking Devices: Used in routers, switches, and modems for storing configuration data.
  • Industrial Control Systems: Storing firmware and operating parameters in industrial equipment.
  • Medical Devices: Data logging and storage of operating parameters in medical instruments.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and other consumer devices.

Features:

  • 1 Mbit (128 K x 8) Organization: Provides a storage capacity of 1 megabit.
  • 5.0 Volt-Only Read, Erase, and Program Operation: Simplifies system power requirements.
  • Sector Erase Architecture: Offers flexible erase capabilities.
  • Buffered Write Operation: Enables faster programming.
  • High Performance: Access times of 120 ns.
  • Automatic Erase and Program Timing: Simplifies system control.
  • Erase Suspend/Resume: Allows interruption of erase operations for read operations.
  • Data Polling and Toggle Bit Support: Simplifies end-of-program detection.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • CMOS Process Technology: Provides high performance and low power consumption.

Benefits:

  • Fast Access Times: Enables quick data retrieval and execution of code.
  • Reliable Data Storage: Ensures data integrity and long-term storage.
  • Easy Integration: Simplified interface and control signals make it easy to integrate into systems.
  • Flexible Erase Options: Sector erase architecture provides flexibility in managing memory.
  • Low Power Consumption: Extends battery life in portable devices.

Technical Details:

The AM29F010B-120PD operates with a supply voltage of 5.0V. It features a typical access time of 120 ns. The device supports sector erase, allowing individual sectors to be erased without affecting other sectors. The buffered write operation speeds up the programming process, enhancing overall system performance. The device is available in a 32-pin PDIP package.

This flash memory is well-suited for a variety of embedded applications, providing a reliable and efficient storage solution for firmware, configuration data, and other critical information. Its high performance, low power consumption, and flexible erase options make it a versatile choice for many system designs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,494 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess