EN
  • EN
  • DE

82913605A

Part No 82913605A
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Contacts
Description CONTACT PIN 12AWG CRIMP SILVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Machined
Contact Type Pin
Contact Size 8
Wire Gauge or Range - AWG 12 AWG
Wire Gauge or Range - mm2 4.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Silver
Contact Finish Thickness 78.7µin (2.00µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1617104-82913605A
Ultra Librarian 3D Model Ultra Librarian 82913605A CAD Model

Description

N

You May Also Be Interested in

ITT Cannon, LLC
CONTACT SOCKET 2.5MM CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN 26-30AWG CRIMP GOLD / Pin Contact 26-30 AWG Size Crimp Gold
Lowest to $0.1818
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP / Socket Contact 26-30 AWG Size 1.0mm Crimp Silver
Lowest to $0.1644
TE Connectivity
CONTACT SOCKET 20-24AWG CRIMP
Lowest to $4.3636
Bulgin
CONTACT PIN 20-24AWG 1=10PC / Pin Contact 20-24 AWG Size 2.5mm Crimp Gold
Lowest to $19.1370
Souriau-Sunbank by Eaton
CONTACT PIN 20-22AWG CRIMP GOLD
Lowest to $0.1689
TE Connectivity
CONTACT SOCKET 22-26AWG CRIMP
Need more? Email Us
TE Connectivity
CONTACT PIN SZ 12 CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
Contact PIN 8 Size Crimp ST Cable Mount / CONTACT PIN 8-10AWG CRIMP GOLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess