EN
  • EN
  • DE

UC552H1001J-T

Part No UC552H1001J-T
Manufacturer SOSHIN
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SOSHIN
Win Source Part Number 385955-UC552H1001J-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC552H1001J-T CAD Model

Description

The UC552H1001J-T is a ceramic capacitor manufactured by SOSHIN. These capacitors are designed for general purpose applications where a stable and reliable capacitance value is needed. This component is part of SOSHIN's broader range of ceramic capacitors, known for their high quality and performance.

Applications

  • Consumer electronics: Used in devices such as smartphones, tablets, and audio equipment for filtering and decoupling.
  • Industrial equipment: Employed in power supplies, motor controls, and other industrial applications.
  • Automotive applications: Can be used in various automotive electronic systems where stable performance across temperature variations is required.
  • Power supplies: For smoothing and filtering in both linear and switching power supplies.
  • Filtering circuits: Removing unwanted noise from signal lines.

Features

  • High Capacitance Stability: Designed to maintain a consistent capacitance value under varying temperature and voltage conditions.
  • Compact Size: Suitable for applications where board space is limited.
  • Lead-Free Construction: Compliant with RoHS standards, ensuring environmental friendliness.
  • High Reliability: Manufactured using stringent quality control processes to ensure long-term performance.
  • Wide Operating Temperature Range: Capable of functioning effectively across a broad range of temperatures.

Benefits

  • Improved Circuit Performance: Stable capacitance ensures consistent circuit behavior.
  • Reduced Noise: Effective filtering capabilities minimize unwanted noise in electronic circuits.
  • Longer Product Lifespan: High reliability translates to extended operational life for the end product.
  • Environmentally Friendly: Lead-free construction helps meet environmental regulations.
  • Space Saving: Compact size allows for denser circuit designs.

Specifications

Based on typical ceramic capacitor characteristics from SOSHIN, the UC552H1001J-T likely features:

  • Capacitance: 100pF (This is derived from the '1001' portion of the part number, where '100' is the significant figures and '1' is the multiplier. This is a common convention for capacitor part numbers)
  • Voltage Rating: 50V (Assumption based on typical ceramic capacitor values, confirm with datasheet for certainty)
  • Tolerance: ±5% (J Tolerance)
  • Temperature Coefficient: Assumed to be X7R or similar, providing stable performance over a wide temperature range.
  • Package Type: Surface Mount Device (SMD)

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $12.5125
NEC
Lowest to $20.5186
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess