EN
  • EN
  • DE

ILX112A

Part No ILX112A
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965123-ILX112A
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ILX112A CAD Model

Description

The ILX112A is a linear CCD (Charge-Coupled Device) image sensor manufactured by Sony. It's designed to capture high-resolution images in various applications, particularly those requiring precise linear scanning.

Applications:

  • Bar Code Scanners: Used for reading bar codes in retail, warehousing, and logistics applications.
  • Document Scanners: Employed in flatbed scanners and document feeders to capture high-resolution images of documents.
  • Optical Character Recognition (OCR): Integrated into OCR systems to convert scanned images of text into machine-readable format.
  • Machine Vision: Utilized in industrial inspection systems to detect defects and ensure product quality.
  • Spectroscopy: Found in spectrometers to analyze the spectral composition of light.

Features:

  • Linear CCD Sensor: Captures images as a line of pixels, ideal for scanning applications.
  • High Resolution: Provides a high level of detail in captured images.
  • Wide Dynamic Range: Allows for capturing images with a wide range of light intensities.
  • Low Noise: Minimizes noise in the captured image, resulting in a clearer and more accurate image.
  • High Sensitivity: Capable of capturing images even in low-light conditions.

Benefits:

  • Accurate Image Capture: High resolution and low noise ensure accurate image capture.
  • Versatile Applications: Suitable for a wide range of scanning and imaging applications.
  • Improved Scanning Speed: Linear scanning allows for fast and efficient image capture.
  • Enhanced Image Quality: Wide dynamic range and high sensitivity contribute to enhanced image quality.
  • Reliable Performance: Designed for reliable performance in demanding environments.

Additional Details:

The ILX112A typically requires specific drive circuitry to control the CCD clock signals and read out the pixel data. It is packaged in a ceramic or plastic package with a glass window to protect the sensor element. The exact pixel size, active area, and spectral response characteristics can be found in the product datasheet.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess