EN
  • EN
  • DE

CXP80316-032

Part No CXP80316-032
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998457-CXP80316-032
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXP80316-032 CAD Model

Description

The CXP80316-032 is a microcontroller unit (MCU) manufactured by Sony. Microcontrollers are integrated circuits that combine a processor core with memory and programmable input/output peripherals. They are widely used in embedded systems for controlling various devices and appliances. This specific microcontroller likely has features tailored for particular control applications.

Applications

  • Remote controls: Decoding infrared signals and controlling electronic devices.
  • Consumer electronics: Controlling appliances, audio/video equipment, and other devices.
  • Industrial automation: Controlling machinery and processes in manufacturing plants.
  • Automotive electronics: Managing engine control, braking systems, and other vehicle functions.
  • Medical devices: Controlling medical equipment and monitoring patient data.

Features

  • 8-bit CPU Core: Provides sufficient processing power for many control applications.
  • On-Chip Memory: Includes both program memory (ROM/Flash) and data memory (RAM).
  • Programmable I/O Ports: Allows interfacing with various sensors, actuators, and other peripherals.
  • Timers and Counters: Provides timing and counting functions for precise control.
  • Serial Communication Interfaces: Enables communication with other devices using UART, SPI, or I2C protocols.

Benefits

  • Integrated Solution: Combines all essential components into a single chip, reducing system size and cost.
  • Programmability: Allows customizing the microcontroller's behavior to meet specific application requirements.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Real-Time Control: Provides precise timing and control for real-time applications.
  • Easy Interfacing: Programmable I/O ports and serial communication interfaces simplify interfacing with external devices.

Further details regarding the CXP80316-032 would include its specific CPU core architecture, memory sizes, I/O port configurations, operating voltage, and temperature range. These parameters are crucial for selecting the appropriate microcontroller for a given application and for optimizing its performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess