EN
  • EN
  • DE

CXD2850AER

Part No CXD2850AER
Manufacturer Sony
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821294-CXD2850AER
Ultra Librarian 3D Model Ultra Librarian CXD2850AER CAD Model

Description

The CXD2850AER is a digital TV demodulator IC manufactured by Sony. It is designed to receive and demodulate digital terrestrial and cable television signals, compliant with standards like DVB-T/T2 and DVB-C. This IC is a key component in digital TV receivers, set-top boxes, and USB TV tuners, responsible for extracting the digital data stream from the received signal.

Applications

  • Digital Terrestrial Television (DTT) receivers: Used in set-top boxes and integrated TVs to decode over-the-air digital broadcasts.
  • Cable Television (CATV) receivers: Enables demodulation of digital cable channels.
  • USB TV tuners: Incorporated into portable TV tuners for connecting to computers and other devices.
  • Automotive TV receivers: Employed in in-car entertainment systems for digital TV reception.
  • Integrated televisions: Directly integrated within television sets for digital signal processing.

Features

  • DVB-T/T2 demodulation: Supports digital terrestrial television standards.
  • DVB-C demodulation: Supports digital cable television standards.
  • Low power consumption: Optimized for energy-efficient operation.
  • Automatic gain control (AGC): Maintains optimal signal levels.
  • Error correction: Implements forward error correction (FEC) to improve signal quality.

Benefits

  • High performance reception: Delivers reliable and accurate demodulation of digital TV signals.
  • Energy efficiency: Minimizes power consumption, suitable for portable and embedded applications.
  • Simplified system design: Reduces component count and board complexity.
  • Robust signal processing: Enhances signal quality in challenging reception conditions.
  • Cost-effective solution: Provides a competitive price point for TV receiver manufacturers.

Additional Details

The CXD2850AER features advanced channel estimation and equalization techniques to mitigate the effects of multipath interference and signal distortion. It includes built-in error correction mechanisms, such as Viterbi decoding and Reed-Solomon decoding, to improve the reliability of the received data. The IC operates from a single power supply voltage. It outputs a transport stream (TS) interface for connection to a decoder or other processing unit. The CXD2850AER is typically packaged in a small surface-mount package. Specific details regarding supported modulation schemes, error correction capabilities, and power consumption can be found in the manufacturer's datasheet. The CXD2850AER is designed to meet the performance requirements of modern digital TV receivers, providing a robust and efficient solution for demodulating digital terrestrial and cable television signals. The device integrates seamlessly with other components in the receiver chain, enabling high-quality TV reception in a variety of applications.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8090 $64.0450
11+ $10.5105 $115.6155
18+ $10.1825 $183.2850
24+ $9.8533 $236.4792
31+ $9.5253 $295.2843
41+ $8.5401 $350.1441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess