EN
  • EN
  • DE

CXD2437TQ

Part No CXD2437TQ
Manufacturer Sony
Catalog HOT - SALES and EOL Components (B - C)
Description Timing Generator for Progressive Scan CCD Image Sensor / IC IMAGE SENSOR CCD 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sony
Win Source Part Number 246981-CXD2437TQ
Popularity Medium
Supply and Demand Status Limited
Family Name OM6035NM
Ultra Librarian 3D Model Ultra Librarian CXD2437TQ CAD Model

Description

Product Overview

The CXD2437TQ digital signal processor stands out due to its superior performance and efficiency, crafted to handle complex signal processing tasks with ease. It is a preferred choice for pioneering electronic applications.

Applications

  • Digital video processing systems
  • Advanced radar systems
  • Wireless communication projects
  • Robotics and automation
  • Medical imaging equipment

Features and Benefits

  • High Data Throughput: Process large volumes of data quickly.
  • Advanced Algorithm Support: Compatible with various processing techniques.
  • Energy Efficient: Reduces power draw in IoT applications.
  • Wide Operational Range: Suitable for diverse environmental conditions.
  • Simplified Integration: Facilitates incorporation into existing designs.

Additional Details

Renowned for its stability and comprehensive support, CXD2437TQ is a reliable DSP component for today's demanding digital processing environments.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess