EN
  • EN
  • DE

SN8P2604AKD001X

Part No SN8P2604AKD001X
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336052-SN8P2604AKD001X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN8P2604AKD001X CAD Model

Description

The SN8P2604AKD001X is a microcontroller from SONiX, belonging to the SN8P26 series. This microcontroller is designed for various embedded applications, prioritizing low power consumption and versatile peripheral options. Built around an 8-bit architecture, it is suitable for applications requiring a balance between processing power and energy efficiency.

Applications:

  • Remote Controls: Ideal for use in remote controls due to its low power consumption and ability to handle button inputs and IR transmission.
  • Small Home Appliances: Can be integrated into appliances such as coffee makers, blenders, and electric kettles for controlling timing and operation.
  • Electronic Toys: Suitable for use in toys, providing the processing power for interactive features, sound effects, and motor control.
  • LED Lighting Control: Capable of controlling LED brightness, color, and patterns in various lighting applications.
  • Security Systems: Can be utilized in basic security devices such as door sensors and alarm systems.

Features:

  • 8-bit Microcontroller Core: Provides efficient processing for a range of embedded applications.
  • Internal Oscillator: Simplifies the design process by eliminating the need for an external clock source.
  • Multiple I/O Ports: Offers flexible connectivity options for interfacing with various sensors, actuators, and other peripherals.
  • Timer/Counter Modules: Enables precise timing and control functions within the application.
  • Low Voltage Reset (LVR): Ensures reliable operation by resetting the microcontroller when the supply voltage drops below a certain level.
  • Watchdog Timer (WDT): Prevents system malfunctions by resetting the microcontroller if it becomes unresponsive.
  • Sleep Mode: Reduces power consumption during periods of inactivity, extending battery life in portable devices.

Benefits:

  • Low Power Consumption: The device's low power design is ideal for battery-powered and energy-efficient applications.
  • Cost-Effective: Provides a balance of performance and features at a competitive price point.
  • Easy to Use: The microcontroller's architecture and development tools simplify the development process.
  • Reliable Operation: Built-in protection features ensure reliable performance in various operating conditions.
  • Flexible Connectivity: The multiple I/O ports allow for easy integration with a wide range of peripherals.

This microcontroller is commonly available in various package options to suit different application requirements. It is typically programmed using assembly language or C, with various development tools available to assist with software development and debugging. Furthermore, the SN8P2604AKD001X is designed to operate within a wide temperature range, making it suitable for both indoor and outdoor environments. This microcontroller offers a compact and integrated solution for embedded systems, particularly those where space and power are limited.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SONiX
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess