Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SONiX
Win Source Part Number 1256428-SN8P1702AX
Manufacturer Homepage www.sonix.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1702AX CAD Model

Description

The SN8P1702AX is an 8-bit microcontroller manufactured by SONiX. It's designed for general-purpose embedded applications requiring low power consumption and a small form factor. This microcontroller integrates a variety of peripherals and memory resources to support diverse control and processing tasks.

Applications

  • Consumer electronics: Used in remote controls, toys, and small appliances.
  • Industrial control: Employed in simple automation systems and sensor interfaces.
  • Home automation: Suitable for smart home devices and control panels.
  • Battery-powered devices: Utilized in portable devices requiring low power consumption.
  • Motor control: Used for basic motor control applications.

Features

  • 8-bit architecture: Provides efficient processing for a wide range of control tasks.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Includes timers, PWM outputs, and analog-to-digital converters (ADCs).
  • Flash memory: Allows for easy program updates and storage.
  • SRAM: Provides volatile memory for data storage and processing.
  • Small package: Enables compact designs and reduces board space.

Benefits

  • Energy-efficient: Reduces power consumption and extends battery life.
  • Flexible design: Allows for customization and adaptation to various applications.
  • Cost-effective solution: Provides excellent performance at a competitive price.
  • Easy to program: Supports standard programming languages and development tools.
  • Compact design: Enables smaller and lighter electronic devices.

Additional Details

The SN8P1702AX typically includes a built-in oscillator, multiple I/O pins for interfacing with external devices, and a watchdog timer for enhanced system reliability. Key electrical specifications include a wide operating voltage range, low standby current, and adjustable clock speed. The microcontroller is designed for in-circuit programming, facilitating easy firmware updates. It's frequently chosen for applications where low cost, small size, and energy efficiency are critical requirements. Furthermore, detailed datasheets are essential for precise configurations.

The SONiX SN8P1702AX 8-bit microcontroller provides a versatile and cost-effective solution for numerous embedded applications. Its features and benefits make it a suitable choice for designers seeking to optimize performance, cost, and power efficiency in their electronic designs.

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ10B5
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention