EN
  • EN
  • DE

SN8F27E62SG

Part No SN8F27E62SG
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336002-SN8F27E62SG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8F27E62SG CAD Model

Description

The SONiX SN8F27E62SG is a microcontroller tailored for embedded applications requiring a blend of performance, memory, and low power consumption. As part of the SONiX 8-bit microcontroller family, it offers a versatile platform for various control and interface tasks.

Applications

  • Consumer electronics: Remote controls, home appliances, toys, and handheld gaming devices.
  • Industrial control: Motor control, sensor interfacing, and automation equipment.
  • Medical devices: Portable health monitoring equipment and medical sensors.
  • Security systems: Alarm systems, access control, and security sensors.
  • Smart home devices: Lighting control, smart thermostats, and environmental sensors.

Features

  • 8-bit architecture: Utilizes an enhanced 8051 core for efficient processing.
  • Flash memory: Integrated flash memory for program storage and non-volatile data logging.
  • SRAM: On-chip SRAM for data storage during program execution.
  • GPIO: Numerous general-purpose input/output pins for interfacing with external hardware.
  • Timers: Includes multiple timers/counters for precise timing control, pulse generation, and event counting.
  • Communication interfaces: Supports UART, SPI, and I2C communication protocols for serial data transfer.
  • ADC: Features an integrated Analog-to-Digital Converter (ADC) for converting analog signals to digital data.
  • PWM: Offers Pulse Width Modulation (PWM) outputs for controlling motor speed, LED brightness, and other analog-like functions.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Operating voltage: Typically operates within a voltage range of 2.4V to 5.5V.

Benefits

  • Versatile platform: Adaptable to a wide range of applications due to its flexible feature set and rich peripherals.
  • Cost-effective solution: Provides a cost-optimized solution for embedded control requirements.
  • Easy development: Compatible with standard 8051 development tools for simplified programming and debugging.
  • Energy efficiency: Enables energy-efficient designs, extending battery life in portable and IoT devices.
  • Robust performance: Designed for reliable performance in various operating conditions.

Additional Details

The SN8F27E62SG microcontroller integrates essential peripherals, including ADC, PWM, timers, and communication interfaces, which minimize the need for external components and streamline the hardware design process. The specific features, memory configurations, and package options may vary depending on the particular revision of the SN8F27E62SG. Refer to the official SONiX datasheet for comprehensive and accurate technical specifications. Common package options include SOP, QFP, and TSSOP. It is frequently used with sensors, LCD displays, and various communication modules. The flash memory is typically programmable via SPI or JTAG interfaces. Features also usually include interrupt capabilities that enable efficient real-time operation. Additionally, the microcontroller often includes watchdog timers for improved system reliability.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess