The SRS-05VDC-SL is a miniature power relay manufactured by Songle Relay. This relay is designed for a wide range of applications where reliable switching and compact size are crucial. It features a robust construction and is capable of handling significant current loads, making it suitable for both industrial and consumer electronic devices.
Applications
- Home appliances (e.g., washing machines, refrigerators)
- Industrial control equipment
- Office automation equipment
- Power supplies
- Security systems
Features
- Coil Voltage: 5VDC
- Contact Form: SPDT (Single Pole Double Throw)
- Contact Rating: Typically up to 10A at 250VAC or 30VDC (check specific datasheet for exact ratings)
- Compact Size: Miniature design for space-saving applications
- High Sensitivity: Low coil power consumption
- RoHS Compliant: Lead-free construction, compliant with RoHS directives
Benefits
- Reliable Switching: Provides dependable switching performance for various load types.
- Space Savings: Miniature size allows for high-density PCB designs.
- Low Power Consumption: Reduced power consumption minimizes energy waste and heat generation.
- Versatile Application: Suitable for a broad range of applications due to its robust construction and electrical characteristics.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.
Technical Specifications
The SRS-05VDC-SL relay operates with a 5VDC coil voltage. It features an SPDT contact form, allowing for versatile switching configurations. The contact rating is typically up to 10A at 250VAC or 30VDC, but the specific rating can vary, so consulting the datasheet is essential. The relay's compact size and low coil power consumption make it ideal for space-constrained and energy-sensitive applications. Refer to the official Songle Relay datasheet for comprehensive electrical and mechanical specifications, including coil resistance, operating and release times, and insulation resistance.