EN
  • EN
  • DE

845HN-1A-C-24VDC

Part No 845HN-1A-C-24VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041199-845HN-1A-C-24VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 845HN-1A-C-24VDC CAD Model

Description

The 845HN-1A-C-24VDC is a PCB mountable power relay manufactured by Song Chuan Precision Company. It's designed for applications needing dependable switching within a compact design. This relay is known for its high sensitivity and ability to operate efficiently with low power consumption.

Applications:

  • Industrial control systems: It is used in various control systems for switching loads like motors and solenoids.
  • Building automation: Frequently applied in building automation to control lighting, HVAC, and security systems.
  • Power supplies: Found in power supplies for switching DC loads efficiently.
  • Telecommunications equipment: Used in telecom applications for switching signals and power.
  • Home automation: Integrated into home automation systems for managing lighting, appliances, and other smart devices.

Features:

  • High sensitivity: Operates with low power consumption.
  • 24VDC coil voltage: Compatible with standard 24VDC control circuits.
  • SPST contact configuration: Single Pole Single Throw (SPST) contact configuration for simple on/off switching.
  • PCB mounting: Designed for direct mounting onto printed circuit boards.
  • Sealed construction: Provides protection against dust and moisture.

Benefits:

  • Energy efficient: Minimizes power consumption.
  • Reliable performance: Provides dependable switching in demanding environments.
  • Compact design: Saves space on printed circuit boards.
  • Versatile application: Well-suited for a wide range of applications.
  • Long lifespan: Durable construction ensures extended operational life.

Additional Details:

The 845HN-1A-C-24VDC relay generally features a coil resistance that's suitable for 24VDC operation and provides reliable isolation between the coil and contact circuits. The relay contact material is often a silver alloy to ensure good conductivity and minimal contact resistance. The relay has a rated operating temperature range making it usable in various environments. It complies with multiple safety standards, providing security in various applications. The sealed construction enhances its resilience, protecting it from dust and moisture, making it a reliable solution for sensitive electronic systems. Its low coil power consumption makes it a perfect fit for applications where energy efficiency is crucial.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Teledyne Technologies Incorporated
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess