EN
  • EN
  • DE

303-1AH-C-12VDC

Part No 303-1AH-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 12VDC 150Ohm 20A SPST-NO(16x15x23.7)mm THT Automotive Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 80 mA
Coil Resistance 150 Ω
Coil Voltage (DC) 12 V
Contact Material Silver, Tin
Max Current Rating 20 A
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 14 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Pins 4
Power Consumption 960 mW
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1037967-303-1AH-C-12VDC
Categories Signal Relays,Up to 2 Amps
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 303-1AH-C-12VDC CAD Model

Description

The Song Chuan Precision Company 303-1AH-C-12VDC is a miniature power relay. This relay is designed for switching electrical circuits in a variety of applications, providing reliable performance and long service life. It's commonly used for control systems, automation, and general-purpose switching applications where a low-current signal needs to control a higher-current circuit.

Applications

  • Automotive applications such as controlling lights, door locks, and other electrical systems
  • Home appliances such as refrigerators, washing machines, and microwave ovens
  • Industrial control systems for switching motors, valves, and other equipment
  • Power supplies for switching DC voltages
  • General-purpose switching applications where a low-current signal needs to control a higher-current circuit

Features

  • Miniature Size: Compact size allows for high-density mounting on printed circuit boards (PCBs).
  • SPST-NO Contact Configuration: Single-pole, single-throw normally open (SPST-NO) contact configuration.
  • 12VDC Coil Voltage: Operates with a 12VDC coil voltage.
  • High Contact Rating: Capable of switching up to 2 Amps.
  • Long Service Life: Designed for high reliability and long service life.
  • Sealed Construction: Sealed construction protects the relay from dust and moisture.

Benefits

  • Reliable Switching: Provides reliable switching performance for a variety of applications.
  • Compact Size: Allows for high-density mounting, saving space on PCBs.
  • Low Power Consumption: Low coil power consumption helps to conserve energy.
  • Long Service Life: Ensures long-lasting performance and minimizes maintenance costs.
  • Versatile Applications: Suitable for use in a wide range of applications.
  • Protected Construction: Sealed construction protects the relay from environmental contaminants.

Additional Details

The 303-1AH-C-12VDC is designed for easy installation on PCBs. Its compact size and high reliability make it a popular choice for a variety of applications. The relay is designed to comply with industry standards, ensuring safe and reliable operation. The SPST-NO contact configuration is ideal for switching circuits on and off.

You May Also Be Interested in

Omron
G6K-2G-Y-DC12 Omron Electronics Low Signal Relays - PCB InsideL NoLatch 3.2 DPDT 12VDC 100mW datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
12V Two groups of conversions: 2C(Double-pole double-throw conversion) 1A Through Hole,10.6x5.7mm Signal Relays RoHS
Lowest to $0.9605
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6258
HongFa
2A 24V DIP,20.2x10.2mm Power Relays RoHS
Lowest to $0.6403
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
HongFa
3V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1351
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5239
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess