EN
  • EN
  • DE

SSD1774Z

Part No SSD1774Z
Manufacturer Solomon
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Solomon
Win Source Part Number 340830-SSD1774Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSD1774Z CAD Model

Description

The SSD1774Z is a single-chip LCD driver IC manufactured by Solomon Systech. It is specifically designed to drive monochrome LCD displays with a resolution of up to 96 segments and 68 commons. This highly integrated driver includes an on-chip oscillator, voltage generator, and bias circuitry, simplifying the design of LCD display systems.

Applications:

  • Industrial control panels
  • Thermostats
  • Simple handheld meters
  • Electronic shelf labels
  • Basic remote controls

Features:

  • Display Capabilities: Drives up to 96 segments x 68 commons.
  • Internal Oscillator: Eliminates the need for an external clock.
  • Integrated Voltage Generator: Provides the necessary LCD driving voltages.
  • Bias Circuit Included: Optimizes LCD contrast and viewing angle.
  • Low-Power CMOS: Minimizes power consumption.
  • Serial Interface: Uses SPI or I2C for communication.
  • On-Board RAM: Stores display data locally.

Benefits:

  • Reduced BOM: The integrated functions minimize the number of external components.
  • Extended Battery Life: Low power consumption makes it suitable for battery-powered applications.
  • Simplified Integration: Serial interface allows for easy communication with microcontrollers.
  • Cost-Effective Solution: High level of integration reduces overall system cost.
  • Compact Design: Ideal for small form-factor devices.

Additional Details:

The SSD1774Z communicates with a host microcontroller using a serial interface (SPI or I2C). It stores the display data in its internal RAM, allowing the microcontroller to perform other tasks while the display is being refreshed. The device also features power-saving modes to further reduce power consumption when the display is not actively being updated. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess