Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Solidlite
Series BN
Package Retail Package
Product Status Active
Color Blue
Millicandela Rating 45mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.85V
Current - Test 5mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 473nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 1.60mm L x 0.80mm W
Height (Max) 0.50mm
Standard Package 20,000 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 8541.40.2900
Win Source Part Number 336558-SP0603B-BN
Ultra Librarian 3D Model Ultra Librarian SP0603B-BN CAD Model

Description

The 336558-SP0603B-BN is a blue LED indication component used in optoelectronics and manufactured by Solidlite.

  • Color: blue
  • Application: LED indication
  • Series: BN
  • Package: retail package
  • Size: 1.60mm L x 0.80mm W
  • Standard Package: 20,000 pieces
  • Viewing Angle: 130°
  • Millicandela Rating: 45mcd
  • Forward Voltage (Vf): 2.85V
  • Test Current: 5mA
  • Dominant Wavelength: 473nm
  • Mounting: surface mountable
  • Package/Case Size: 0603 (1608 Metric)
  • Supplier Device Package: 0603
  • Lens Style: rectangle with a flat top lens style
  • Lens Size: 1.00mm x 0.80mm
  • Maximum Height: 0.50mm
  • Status: active

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
Broadcom Limited
Need more? Email Us
ECAD model for QSMW-C251
Vishay
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for VLWTG9900
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LSM670-J1
OSRAM Opto Semiconductors Inc.
Lowest to $0.0737
ECAD model for LATB T686
Kingbright Corporation
LED BLUE CLEAR SMD
Lowest to $0.7978
ECAD model for AM2520QBC/D09
Matsuki
Lowest to $2.8161
ECAD model for ME2302-G
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LPM67K-D2F1-25-Z
Stanley Electric Co
Need more? Email Us
ECAD model for VR1112H

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
1,675+ $0.0299 $50.0825
4,085+ $0.0245 $100.0825
6,305+ $0.0238 $150.0590
8,700+ $0.0230 $200.1000
11,265+ $0.0222 $250.0830
15,000+ $0.0200 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 1675 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention