Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439299-SSDSC2BB012T7
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB012T7 CAD Model

Description

The SSDSC2BB012T7, available in bulk from Solidigm/Intel, is a top-tier Solid State Disk (SSD) built for the rigorous demands of data centers and enterprise-level storage solutions. This 2.5" SSD has a capacity of 1.2TB and operates over a SATA 6Gb/s interface, featuring multi-level cell (MLC) technology crafted on a 16nm process. As a member of the DC S3520 series, it is engineered for optimized performance, offering steady high-speed data access and reliability. This SSD is particularly suited for extensive storage tasks, including cloud services, large-scale virtualization, and comprehensive data analytics platforms. Its combination of high capacity, enduring performance, and cost-effectiveness makes it a compelling option for business and IT professionals looking to boost their storage capabilities without compromising on quality or reliability.

You May Also Be Interested in

Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK256MBD-1AK12ITYY
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK480TDC-1AT1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 32GB / Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B032GTFDWBA0SSA0
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
ECAD model for MTFDDAV512TDL-1AW1ZABYY
TDK Corporation
INDUSTRIAL SSD, MSATA, 64GB, SLC / Solid State Drive (SSD) FLASH - NAND (SLC) 64GB SATA III mSATA 3.3V
Need more? Email Us
ECAD model for SME1B064GTXDWB00SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTFDCBA0SSA0
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTKDCBA0SSA0
Silicon Motion, Inc.
SATA 32GB BICS4 3D TLC FERRISSD, / Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA
Need more? Email Us
ECAD model for SM619GXB DFST

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention