EN
  • EN
  • DE

SSDPEDME016T410

Part No SSDPEDME016T410
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1.6TB SSD P3600 PCIe 20nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445313-SSDPEDME016T410
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPEDME016T410 CAD Model

Description

The SSDPEDME016T410 by Solidigm/Intel Bulk is an enterprise-class Solid State Disk (SSD) tailored for demanding computing environments requiring high-speed data processing and reliability. This SSD is part of the renowned Solid State Disk (SSD) Add-in Card (AIC) FH/HHHL series and is built around the sophisticated P3600 platform. It features a 1.6TB storage capacity, utilizing PCIe 20nm MLC technology to ensure rapid data transfer rates, low latency, and enhanced durability. The bulk designation indicates its suitability for mass deployment in professional settings, such as data centers, cloud computing environments, and high-performance computing clusters. This drive's ample storage, combined with its high-speed PCIe interface, makes it an exceptional choice for intensive applications that require quick access to large amounts of data, such as real-time data analytics, large database operations, and virtualization infrastructures.

You May Also Be Interested in

Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Solidigm
7.68TB SSD 2.5" SATA D3-S4610 6Gb/s 3D2 TLC
Need more? Email Us
Toshiba Semiconductor and Storage
3.84TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Viking Tech
480GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Solidigm
40GB SSD 2.5" 320 3Gb/s
Need more? Email Us
Micron Technology Inc.
50GB SSD 3.5" SATA M4 Adrenaline 6Gb/s (Win7 PCs)
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Western Digital
240GB SSD 2.5" SATA Ultrastar SA210 6Gb/s
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess