EN
  • EN
  • DE

SSDPED1D280GAX1

Part No SSDPED1D280GAX1
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 280GB SSD HHHL Optane 900p 3D XPoint NVMe 3x4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445302-SSDPED1D280GAX1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPED1D280GAX1 CAD Model

Description

The SSDPED1D280GAX1 is a high-performance Solid State Disk (SSD) Add-in Card (AIC) from Solidigm/Intel Retail, part of the Optane 900p series. With a storage capacity of 280GB, it is designed for High-Profile (HHHL) slots, making it a versatile option for desktops and servers requiring high speed and endurance. Utilizing the groundbreaking 3D XPoint technology, it delivers exceptional read/write speeds far surpassing traditional NAND SSDs, making it ideal for intensive applications such as video editing, simulation, and gaming. The NVMe 3x4 interface ensures compatibility with a wide range of systems and offers significant improvements in data throughput and latency compared to SATA SSDs. This SSD is a testament to Solidigm/Intel Retail's commitment to advancing storage technology, offering remarkable durability and performance efficiency.

You May Also Be Interested in

Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us
Toshiba Semiconductor and Storage
128GB SSD 1.8"
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe 2.5"
Need more? Email Us
Micron Technology Inc.
SSD 3.2TB U.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 3.2TB NVMe U.2 Module
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess