Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1439287-SSDPECME016T401
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPECME016T401 CAD Model

Description

The SSDPECME016T401 is a cutting-edge solid-state drive from Solidigm/Intel Bulk, tailored for data centers and demanding business environments. This 1.6TB SSD is engineered to deliver superb performance and reliability, leveraging a 2.5-inch form factor with a PCIe interface, a design choice that dramatically increases its bandwidth and speed over traditional SATA drives. Part of the DC-P3608 series, this SSD excels in accelerating enterprise workflows, big data analytics, and cloud services. Its architecture is engineered to withstand the rigorous demands of continuous, high-intensity operations, providing end-users with faster data access, reduced latency, and improved overall system responsiveness. The solid-state nature of the drive also means it is more durable and energy-efficient than mechanical hard drives, contributing to lower operational costs in data center environments.

You May Also Be Interested in

Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK960TDC-1AT1ZABYY
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
ECAD model for SM659GXC CDZ
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 128G / Solid State Drive (SSD) FLASH - NAND (pSLC) 128GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B128GTKDWBA0SSA0
Silicon Motion, Inc.
Solid State Drive (SSD) FLASH - NAND (SLC) 20GB NVMe BGA
Need more? Email Us
ECAD model for SM689GXC AESS
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
ECAD model for MTFDJAK400MBS-2AN16FCYY
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
ECAD model for MTFDHAL3T8TCT-1AR1ZABYY
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
ECAD model for MTFDHBK256TDP-1AT12AIYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 32GB / Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B032GTFDWBA0SSA0
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK256TDL-1AW1ZABYY

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention