EN
  • EN
  • DE

MEMPEK1W064GAXT

Part No MEMPEK1W064GAXT
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 64GB SSD M.2-2280 Optane PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446138-MEMPEK1W064GAXT
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian MEMPEK1W064GAXT CAD Model

Description

The MEMPEK1W064GAXT SSD by Solidigm/Intel Retail is at the forefront of accelerating computing devices with its adoption of the revolutionary Optane technology. This 64GB M.2-2280 SSD leverages PCIe interface to unleash unparalleled speeds and responsiveness far beyond traditional NAND-based SSDs. Optane memory is known for its exceptional low-latency characteristics and high endurance, making this SSD an ideal choice for users seeking to significantly boost system performance, application responsiveness, and loading times. Positioned as an essential upgrade for enthusiasts and professionals alike, the MEMPEK1W064GAXT's form factor (M.2-2280) is widely compatible with modern motherboards and laptops, allowing for easy installation. The integration of Optane technology makes it particularly suited for tasks requiring rapid access to large datasets, such as content creation, intensive multitasking, and gaming, providing a noticeable improvement in system fluidity and user experience.

You May Also Be Interested in

Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
12.8TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Solidigm
40GB SSD 2.5" 320 3Gb/s
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA 6Gb/s
Need more? Email Us
Micron Technology Inc.
525GB SSD 2.5" SATA MX300
Need more? Email Us
Toshiba Semiconductor and Storage
960GB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Viking Tech
240GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us
Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess