Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Solid State Inc.
Packaging Box
Diode Type Standard, Reverse Polarity
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Stud Mount
Case / Package DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 200°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2383-1N1184RA
Standard Package 10
Win Source Part Number 1324056-1N1184RA
Ultra Librarian 3D Model Ultra Librarian 1N1184RA CAD Model

Description

The 1N1184RA is a diode manufactured by Solid State Inc.

  • Standard Recovery Time: greater than 500ns
  • Current: up to 12A
  • Voltage Forward: 1.2V @ 30A
  • Package: DO-4
  • Mounting: stud
  • Operating Temperature Range: -65°C to 200°C

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention