EN
  • EN
  • DE

1N1183RA

Part No 1N1183RA
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DO5 35 AMP SILICON RECTFIER / Diode Standard, Reverse Polarity 12A Stud Mount DO-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Solid State Inc.
Packaging Box
Diode Type Standard, Reverse Polarity
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Stud Mount
Case / Package DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 200°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 2383-1N1183RA
Standard Package 10
Win Source Part Number 1324292-1N1183RA
Ultra Librarian 3D Model Ultra Librarian 1N1183RA CAD Model

Description

The 1N1183RA is a standard recovery diode manufactured by Solid State Inc.

  • Average Rectified Current: 12A
  • Forward Voltage: 1.2 V @ 30 A
  • Operating Temperature Range: -65°C to 200°C
  • Package: DO-203AA, DO-4, stud
  • ECCN: EAR99
  • ROHS3 Compliant: Yes

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess