Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Dual
Secondary Winding(s) Single
Center Tap No
Power - Max 350VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Size / Dimension 133.40mm L x 128.80mm W
Height - Seated (Max) 115.10mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545124-E350
Ultra Librarian 3D Model Ultra Librarian E350 CAD Model

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 100VA CHAS MT
Need more? Email Us
ECAD model for F8-56
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
ECAD model for 3FS-456
Triad Magnetics
PWR XFMR LAMINATED 56VA CHAS MT
Need more? Email Us
ECAD model for FD7-24
Hammond Manufacturing
PWR XFMR LAMINATED 1VA TH
Need more? Email Us
ECAD model for 160D120
Hammond Manufacturing
PWR XFMR LAMINATED 4.4VA TH
Need more? Email Us
ECAD model for 161F28
Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
ECAD model for 3FD-556
MediaTek Inc
Need more? Email Us
ECAD model for MT3116N
Tamura
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
ECAD model for 3FS-320
Triad Magnetics
PWR XFMR LAMINATED 175VA CHAS MT
Need more? Email Us
ECAD model for VPS28-6250

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention