Products specifications Report Issue?

Category Crystals, Oscillators, ResonatorsOscillators
Mfr Microchip Technology
Series MX57
Packaging Tube
Part Status Active
Base Resonator Crystal
Type XO (Standard)
Frequency 322.265625 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.375V ~ 3.63V
Frequency Stability ±50ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 95mA
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055" (1.40mm)
Base Product Number MX574BBD322M265
Ultra Librarian 3D Model Ultra Librarian MX574BBD322M265 CAD Model

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 40.6800M-TCHSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 40.6800M-TCHSA0
Seiko Epson Corporation
SG-8101CG 39.2385M-TBGPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 39.2385M-TBGPA0
Seiko Epson Corporation
SG-8101CA 125.1234M-TCHSA0: OSC
Need more? Email Us
ECAD model for SG-8101CA 125.1234M-TCHSA0
CTS-Frequency Controls
XTAL OSC XO 24.0000MHZ HCMOS TTL / 24 MHz XO (Standard) HCMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Need more? Email Us
ECAD model for CA50C2403IMT
Seiko Epson Corporation
SG-8101CG 6.1760M-TCHSA0: OSC MH
Need more? Email Us
ECAD model for SG-8101CG 6.1760M-TCHSA0
Seiko Epson Corporation
SG-8101CG 33.3340M-TBGSA0: OSC M
Need more? Email Us
ECAD model for SG-8101CG 33.3340M-TBGSA0
Seiko Epson Corporation
XTAL OSC XO 3.6560MHZ CMOS SMD
Need more? Email Us
ECAD model for SG-8018CE 3.6560M-TJHPA0
Seiko Epson Corporation
SG-8101CA 34.4064M-TCHPA0: OSC M
Need more? Email Us
ECAD model for SG-8101CA 34.4064M-TCHPA0
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD / 148.5 MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for 511BBA148M500AAG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3273 $73.3092
8+ $15.0378 $120.3024
12+ $14.5678 $174.8136
16+ $14.0979 $225.5664
21+ $13.6280 $286.1880
28+ $12.2182 $342.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention