The ESD05V32D-LC is a Transient Voltage Suppressor (TVS) diode array manufactured by Socay Electronics. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It features a low clamping voltage and fast response time, making it suitable for protecting data lines, I/O ports, and other vulnerable circuitry.
Applications
- USB ports
- HDMI ports
- Ethernet ports
- Data lines
- Microcontroller I/O protection
Features
- TVS diode array
- Low clamping voltage
- Fast response time
- Surface mount package
- RoHS compliant
Benefits
- Provides robust ESD protection for sensitive components.
- Prevents damage from transient voltage events.
- Enhances the reliability of electronic products.
- Compliant with environmental regulations.
Technical Specifications
The ESD05V32D-LC has a breakdown voltage of 5.5V. Its clamping voltage at peak pulse current is typically 8.5V. It can handle a peak pulse power of 300W. The junction capacitance is typically 30 pF. It is available in a SOT-23-6L package, facilitating surface mount assembly. The operating temperature ranges from -55°C to +125°C.