EN
  • EN
  • DE

MEC5055-LZY-7

Part No MEC5055-LZY-7
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830757-MEC5055-LZY-7
Ultra Librarian 3D Model Ultra Librarian MEC5055-LZY-7 CAD Model

Description

The MEC5055-LZY-7 is an Embedded Controller from SMSC Corporation, primarily designed for mobile PC applications. It provides a comprehensive solution for power management, system monitoring, and peripheral control.

Applications

  • Notebook and Laptop Computers
  • Tablet Devices
  • Embedded Systems requiring low-power operation
  • Industrial Control Systems

Features

  • Advanced Power Management: Enables dynamic voltage and frequency scaling for reduced power consumption.
  • System Monitoring: Provides real-time monitoring of voltage, current, and temperature sensors.
  • Keyboard and Mouse Controller: Integrates keyboard and mouse interface functionalities.
  • Fan Control: Manages fan speed based on system temperature for optimal cooling.
  • GPIO Support: Offers a wide range of General Purpose Input/Output pins for flexible peripheral control.
  • SMBus/I2C Interface: Supports SMBus and I2C communication protocols for interfacing with other devices.
  • LPC Interface: Communicates with the host processor via the LPC bus.

Benefits

  • Extended Battery Life: Optimizes power consumption to increase battery life in mobile devices.
  • Enhanced System Reliability: Monitors critical system parameters to prevent overheating and potential hardware failures.
  • Simplified System Design: Integrates multiple functionalities into a single chip, reducing board space and component count.
  • Improved Thermal Management: Precisely controls fan speed to maintain optimal system temperature and reduce noise.
  • Flexible Peripheral Control: Provides versatile GPIO options for connecting and controlling various peripherals.

Additional Details

The MEC5055-LZY-7 operates at a low voltage and is designed to meet the power requirements of modern mobile devices. It is available in a compact package suitable for space-constrained applications. This embedded controller incorporates advanced security features to protect system firmware and data. The specific operating voltage and temperature ranges can vary, so refer to the datasheet for precise values. SMSC Corporation, now Microchip Technology, provides extensive documentation and support for this product.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess