EN
  • EN
  • DE

LPC47N350-NU

Part No LPC47N350-NU
Manufacturer SMSC Corporation
Catalog Interface - Specialized
Description KEYBOARD/EMBEDDED CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Specialized
Mfr SMSC Corporation
Series *
Package Bulk
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 105 pcs
Win Source Part Number 1382531-LPC47N350-NU
Ultra Librarian 3D Model Ultra Librarian LPC47N350-NU CAD Model

Description

The LPC47N350-NU is a highly integrated Super I/O controller from SMSC Corporation. This chip provides a comprehensive set of input/output functions that are essential for modern PC and embedded systems. It's designed to minimize board space and reduce system cost by integrating multiple functions into a single chip.

Applications

  • Desktop PCs
  • Laptop PCs
  • Embedded Systems
  • Industrial PCs
  • Server Management

Features

  • Enhanced Hardware Monitoring: Provides accurate monitoring of system voltages, temperatures, and fan speeds.
  • Serial Ports: Includes multiple UARTs for serial communication.
  • Parallel Port: Supports standard parallel port functionality.
  • Keyboard and Mouse Controller: Integrates the necessary logic for keyboard and mouse interfaces.
  • Fan Control: Offers flexible fan speed control to reduce noise and extend fan life.
  • GPIO: General Purpose Input/Output pins for custom hardware control and interfacing.
  • LPC Interface: Connects to the host processor via the LPC (Low Pin Count) bus.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components required.
  • Improved System Reliability: Enhanced monitoring capabilities allow for early detection of potential problems.
  • Simplified System Design: Reduces the complexity of the system design process.
  • Enhanced System Performance: Optimized for efficient I/O operations.
  • Lower Power Consumption: Designed for low-power operation, which is crucial for mobile and embedded applications.

Additional Details

The LPC47N350-NU operates at a voltage range of typically 3.3V. It supports various operating systems including Windows and Linux. The chip's hardware monitoring features include monitoring of CPU temperature, system temperature, chipset temperature, and ambient temperature. Fan control features enable the system to automatically adjust fan speeds based on temperature, reducing noise and power consumption. The GPIO pins can be configured for a variety of functions, such as controlling LEDs, reading switch inputs, or interfacing with other peripherals.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess