EN
  • EN
  • DE

LPC47M584-NS

Part No LPC47M584-NS
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828204-LPC47M584-NS
Ultra Librarian 3D Model Ultra Librarian LPC47M584-NS CAD Model

Description

The LPC47M584-NS is a Super I/O controller manufactured by SMSC Corporation. This chip integrates various input/output functions commonly found in PC motherboards, facilitating system management, hardware monitoring, and legacy peripheral support.

Applications

  • PC Motherboards: Integrates essential I/O functions on desktop and server motherboards.
  • Embedded Systems: Can be implemented in embedded systems requiring diverse peripheral interfaces.
  • Industrial PCs: Used in industrial PC applications that need robust I/O capabilities.
  • Single Board Computers (SBCs): Integrated into SBCs to manage various I/O devices and system functions.

Features

  • Serial Ports (UARTs): Provides multiple UARTs for serial communication with peripherals.
  • Parallel Port: Supports a parallel port for connecting printers and other legacy devices.
  • Floppy Disk Controller (FDC): Integrates an FDC for floppy disk drive support.
  • Infrared (IrDA) Controller: Includes an IrDA controller for wireless infrared communication.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Keyboard and Mouse Controller: Manages keyboard and mouse interfaces.

Benefits

  • Integrated Functionality: Consolidates multiple I/O functions into a single chip, reducing board space and cost.
  • System Monitoring: Enables hardware monitoring for improved system reliability and stability.
  • Legacy Support: Provides support for legacy peripherals like floppy drives and parallel ports.
  • Reduced Component Count: Reduces the number of discrete components needed on the motherboard.
  • Enhanced System Management: Facilitates comprehensive system management and control.

Additional Details

The LPC47M584-NS offers a comprehensive set of I/O interfaces, crucial for legacy compatibility and system monitoring. Its hardware monitoring capabilities include temperature sensors for thermal management and voltage monitoring for power stability. It often interfaces with the system's BIOS to provide real-time data and control functions. The chip typically communicates with the system’s chipset via the LPC (Low Pin Count) bus.

Super I/O controllers like the LPC47M584-NS offer great versatility in computer design. To learn about specific setup details and capabilities, one should consult the SMSC Corporation datasheet. The detailed information includes configuration details and proper implementation.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1294 $61.5528
28+ $4.2088 $117.8464
43+ $4.0772 $175.3196
59+ $3.9455 $232.7845
76+ $3.8150 $289.9400
102+ $3.4200 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess