EN
  • EN
  • DE

TCU0805Y-1-15-X6

Part No TCU0805Y-1-15-X6
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Coil Tube 5PC/BOX Price Ea Pc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098597-TCU0805Y-1-15-X6
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCU0805Y-1-15-X6 CAD Model

Description

The TCU0805Y-1-15-X6 is a Transient Voltage Suppressor (TVS) diode manufactured by SMC Diode Solutions. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications:

  • Data Lines Protection: Protects data lines in communication interfaces such as USB, Ethernet, and HDMI.
  • Microcontroller I/O Ports: Safeguards microcontroller input/output pins from ESD and other voltage surges.
  • Portable Electronics: Provides ESD protection for smartphones, tablets, and other portable devices.
  • Automotive Electronics: Protects automotive control systems from voltage transients.
  • Industrial Equipment: Safeguards industrial control systems and sensors from voltage surges.

Features:

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly clamps voltage surges to protect sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Size: Available in a small surface-mount package, saving board space.
  • High Surge Capability: Can withstand high surge currents without degradation.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Enhanced Component Protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved System Reliability: Reduces the risk of system failure due to ESD and other voltage surges.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity in high-speed applications.
  • Space-Saving Design: Compact package allows for efficient board layout.
  • Compliance with Standards: RoHS compliance ensures environmental friendliness.
  • Reduced Downtime: Protects equipment from unexpected failures, reducing downtime and maintenance costs.

The TCU0805Y-1-15-X6 TVS diode is an essential component for protecting electronic circuits from harmful voltage transients. Its low clamping voltage, fast response time, and low capacitance make it suitable for a wide range of applications, particularly in high-speed data lines and sensitive electronic devices. This device provides a robust and reliable solution for safeguarding electronic systems against ESD and other voltage surges, contributing to overall system performance and longevity.

You May Also Be Interested in

Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Omron
SBL13(H)
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess