EN
  • EN
  • DE

STF4080C

Part No STF4080C
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description Ultralow forward voltage drop | DIODE ARRAY SCHOTTKY 80V ITO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer SMC Diode Solutions
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 80V
Voltage - Forward (Vf) (Maximum) at If 750mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 80V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack, Isolated Tab
Supplier Device Package ITO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 716431-STF4080C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF4080C CAD Model

Description

The STF4080C is a Schottky Barrier Rectifier diode manufactured by SMC Diode Solutions. This device is designed for high-current rectification and freewheeling applications requiring high efficiency and low forward voltage drop. It is commonly used in power supplies, DC-DC converters, and other power management circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC converters
  • Freewheeling Diode in inductive loads
  • Polarity protection

Features

  • High Current Capability (40A)
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • High Junction Temperature Capability
  • Isolated Package for Easy Mounting

Benefits

  • Increased efficiency in power conversion
  • Reduced power loss and heat generation
  • Robust performance under transient conditions
  • Ability to operate in high-temperature environments
  • Simplified thermal management

Additional Details

The STF4080C features a maximum average forward current of 40A. The low forward voltage drop minimizes power dissipation and enhances overall circuit efficiency. Its high surge current capability makes it suitable for demanding applications where transient voltage spikes are common. The high junction temperature capability allows it to operate reliably in high-temperature environments. This diode is crucial in ensuring reliable and efficient power conversion in various electronic systems. The isolated package simplifies mounting and thermal management, improving overall system reliability. The specific forward voltage drop and reverse leakage current specifications can be found in the SMC Diode Solutions datasheet.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess