EN
  • EN
  • DE

SDURD1060CTTR

Part No SDURD1060CTTR
Manufacturer SMC Diode Solutions
Catalog OEM Parts ( S )
Description SDURD1060 Series 600 V 10 A Surface Mount Ultrafast Rectifier - DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010565-SDURD1060CTTR
Categories OEM Parts( S )
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDURD1060CTTR CAD Model

Description

The SDURD1060CTTR is a high-performance, ultrafast recovery rectifier diode from SMC Diode Solutions, a renowned manufacturer of discrete semiconductors. This device is designed for applications requiring efficient and rapid switching, with minimal reverse recovery time. The 'CT' suffix indicates a common cathode configuration, making it suitable for use in dual diode applications. The 'TR' suffix denotes that the part is supplied in tape and reel packaging for automated assembly.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a secondary rectifier to improve efficiency.
  • Power Factor Correction (PFC): Reduces harmonic distortion and improves power utilization.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • DC-DC Converters: Provides efficient rectification in various DC-DC converter topologies.
  • Inverters: Facilitates rapid switching in inverter circuits.

Features

  • Ultrafast Recovery Time: Minimizes switching losses and improves efficiency.
  • High Voltage Capability: Handles high reverse voltage with margin.
  • Low Forward Voltage Drop: Reduces power dissipation and enhances overall efficiency.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • High Reliability: Designed for long-term performance in demanding environments.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Improved Efficiency: Ultrafast recovery reduces switching losses, leading to higher efficiency in power supplies and converters.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes power dissipation and reduces the need for heat sinking.
  • Enhanced System Reliability: High surge current capability protects the diode from transient overloads.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Long Lifespan: Designed for reliable performance over an extended operational life.

Additional Details

The SDURD1060CTTR features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 10A. The typical reverse recovery time (trr) is very short, contributing to its ultrafast performance. It is typically housed in a TO-252 or similar surface-mount package for efficient heat dissipation and ease of assembly. The operating junction temperature range typically spans from -55°C to +150°C, allowing for use in a wide range of environmental conditions. Proper thermal management is essential to maintain its performance and reliability. Detailed specifications, including forward voltage characteristics and leakage current, are available in the manufacturer's datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3531 $58.2615
400+ $0.2898 $115.9200
620+ $0.2807 $174.0340
855+ $0.2717 $232.3035
1,100+ $0.2626 $288.8600
1,475+ $0.2354 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess