EN
  • EN
  • DE

MHY2-25D

Part No MHY2-25D
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description 2 Finger Double Action Pneumatic Gripper; MHY2-25D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMC
RoHS Compliant
Weight 560 g
Win Source Part Number 1178225-MHY2-25D
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MHY2-25D CAD Model

Description

The MHY2-25D is a pneumatic parallel style air gripper manufactured by SMC Diode Solutions. This gripper is designed for automated assembly and handling applications where precise and reliable gripping is required. It is commonly used in robotics, automation systems, and manufacturing equipment.

Applications

  • Robotic assembly
  • Automated parts handling
  • Machine tending
  • Pick and place systems
  • Packaging machinery

Features

  • Parallel style gripping
  • Double acting
  • High gripping force
  • Compact design
  • Easy to install
  • Durable construction

Benefits

  • Precise and reliable gripping for automated processes
  • Versatile gripping action suitable for various part shapes and sizes
  • Secure holding of workpieces during handling
  • Space-saving design for integration into compact machinery
  • Simplified installation and maintenance
  • Long service life due to robust construction

Additional Details

The MHY2-25D air gripper operates using compressed air to actuate the gripping jaws. The double-acting mechanism allows for both opening and closing of the jaws with pneumatic pressure, providing precise control over the gripping process. The gripper is designed with a robust body and durable gripping jaws to withstand the demands of industrial applications.

Technical Specifications (Typical):

  • Bore Size: 25mm
  • Gripping Force: 200 N
  • Operating Pressure: 0.1 to 0.7 MPa
  • Ambient Temperature: -10°C to +60°C
  • Fluid: Air
  • Repeatability: ±0.01 mm

The MHY2-25D air gripper is available with various options, including different jaw styles and mounting configurations, to meet specific application requirements. Its robust design, precise gripping action, and easy installation make it a reliable choice for automated assembly and handling applications.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Omron
RPS11A
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess