The MBRD1060CTTR is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification and fast switching applications, offering low forward voltage drop and high surge current capability. This device is commonly used in various power supply and power management circuits, particularly where surface mounting is required.
Applications:
- Switching Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling diodes in inductive circuits
- Polarity protection applications
- High-frequency inverters
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Surface mount package (DPAK)
- High reliability
Benefits:
- Improved efficiency in power conversion
- Reduced power dissipation due to low forward voltage drop
- Enhanced system reliability due to surge current protection
- Compact design due to efficient operation at high frequencies and surface mount package
- Simplified PCB assembly process
Detailed Specs:
The MBRD1060CTTR features a maximum repetitive peak reverse voltage of 60V and a maximum average forward rectified current of 10A. The forward voltage drop is typically around 0.7V at 5A. The device is packaged in a DPAK (TO-252) package for surface mounting. The operating junction temperature ranges from -65°C to +150°C. Its high surge current capability allows it to withstand transient voltage spikes, making it a robust choice for demanding applications. The device’s low reverse leakage current at high temperatures further enhances its performance and reliability. The surface mount design simplifies PCB layout and assembly.
In summary, the MBRD1060CTTR from SMC Diode Solutions provides a reliable and efficient solution for high-frequency rectification and power management applications. Its combination of low forward voltage drop, high surge current capability, efficient thermal characteristics, and surface mount package makes it suitable for a wide range of modern power electronics designs.