EN
  • EN
  • DE

KQBT10-00-X2

Part No KQBT10-00-X2
Manufacturer SMC Diode Solutions
Catalog OEM Parts (J - L)
Description Smc Union Tee, Brass
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086591-KQBT10-00-X2
Categories OEM Parts(J-L)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KQBT10-00-X2 CAD Model

Description

The KQBT10-00-X2 from SMC Diode Solutions is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. TVS diodes are critical components in electronic circuits, providing a fast response to overvoltage events and clamping the voltage to a safe level to prevent damage. SMC Diode Solutions is known for producing high-quality and reliable semiconductor devices.

Applications:

  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors in vehicles from voltage transients.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs) and other industrial equipment from voltage surges.
  • Telecommunications Equipment: Protecting communication lines and network devices from lightning strikes and ESD.
  • Consumer Electronics: Providing protection for sensitive components in smartphones, tablets, and other consumer devices.
  • Power Supplies: Protecting power supply circuits from overvoltage conditions.

Features:

  • Fast Response Time: Quickly clamps the voltage to a safe level, protecting sensitive components.
  • Low Clamping Voltage: Limits the voltage across the protected component to a low level, minimizing stress.
  • High Surge Current Capability: Can withstand high surge currents without being damaged.
  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Compact Package: Designed for space-constrained applications.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Protection Against Voltage Transients: Prevents damage to sensitive electronic components from voltage surges.
  • Improved System Reliability: Enhances the reliability of the system by protecting it from overvoltage events.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage transients.
  • Extended Product Lifespan: Helps to extend the lifespan of electronic products by protecting them from voltage stress.
  • Simplified Circuit Design: Easy to integrate into circuit designs.

The KQBT10-00-X2 is a robust and reliable TVS diode suitable for a wide range of applications where protection against voltage transients is critical. Its fast response time, low clamping voltage, and high surge current capability make it an ideal choice for safeguarding sensitive electronic components. Specific technical specifications usually include a standoff voltage around 0V, breakdown voltage around 7V to 8V, and peak pulse current in the range of tens of amps. The actual specifications are highly dependant on the exact datasheet. This TVS diode is commonly used in automotive electronics, industrial control systems, telecommunications equipment, and consumer electronics to protect against lightning strikes, ESD, and inductive load switching, providing a robust and reliable solution for overvoltage protection.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess