EN
  • EN
  • DE

KMB24S

Part No KMB24S
Manufacturer SMC Diode Solutions
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 40V 2A MBS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203601-KMB24S
Manufacturer SMC Diode Solutions
Category Discrete Semiconductor Products -Diodes Bridge Rectifiers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 40 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Ultra Librarian 3D Model Ultra Librarian KMB24S CAD Model

Description

KMB24S SMC Diode Solutions

The KMB24S is a single-phase Schottky bridge rectifier from SMC Diode Solutions. It is a surface mount device with a maximum forward voltage of 550 mV at 2 A and a maximum reverse leakage current of 100 µA at 40 V. The KMB24S has an operating temperature range of -55°C to 150°C (TJ).

Schottky bridge rectifiers are ideal for a wide range of applications, including power supplies, motor control, and battery chargers. They offer a number of advantages over traditional silicon bridge rectifiers, including:

  • Lower forward voltage drop, resulting in higher efficiency and lower power loss
  • Faster switching speed, which can reduce EMI and improve performance in high-frequency applications
  • Lower reverse leakage current, which can improve efficiency and extend battery life

The KMB24S is a versatile and high-performance Schottky bridge rectifier that is well-suited for a wide range of applications. It is particularly well-suited for applications where low forward voltage drop, fast switching speed, and low reverse leakage current are important.

Here are some specific examples of applications where the KMB24S can be used:

  • Power supplies for consumer electronics, computers, and other devices
  • Motor control applications in industrial and automotive systems
  • Battery chargers for power tools, electric vehicles, and other devices
  • Solar energy systems
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)

The KMB24S is available in a compact surface mount package, making it ideal for space-constrained applications. It is also RoHS compliant and AEC-Q101 qualified, making it suitable for use in automotive and industrial applications.

Features and Benefits

  • Low forward voltage drop (550 mV max @ 2 A)
  • Fast switching speed (30 ns max)
  • Low reverse leakage current (100 µA max @ 40 V)
  • Wide operating temperature range (-55°C to 150°C)
  • Surface mount package
  • RoHS compliant
  • AEC-Q101 qualified

Applications

  • Power supplies
  • Motor control
  • Battery chargers
  • Solar energy systems
  • UPS
  • SMPS

Conclusion

The KMB24S is a versatile and high-performance Schottky bridge rectifier that is well-suited for a wide range of applications. It offers a number of advantages over traditional silicon bridge rectifiers, including lower forward voltage drop, faster switching speed, and lower reverse leakage current. The KMB24S is available in a compact surface mount package and is RoHS compliant and AEC-Q101 qualified.

You May Also Be Interested in

Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess